The WW10XR150JTL is a thick film chip resistor manufactured by Walsin Technology Corporation, a major producer of passive components.
Applications
- Current limiting in LED lighting circuits
- Voltage division in sensor circuits
- Pull-up/pull-down resistors in digital circuits
- Termination resistors in transmission lines
- General-purpose resistance in electronic devices
Features
- Small size for high-density PCB layouts
- High stability and reliability
- Wide resistance range available
- RoHS compliant and lead-free
- Suitable for reflow soldering
Benefits
- Reduces board space requirements
- Ensures accurate and consistent performance
- Offers design flexibility with various resistance values
- Meets environmental regulations
- Simplifies manufacturing process
Additional Details
Based on the naming convention, the '10' likely refers to a 0603 package size, 'XR150' suggests a resistance value, with 'R150' indicating 0.15 Ohms, and 'J' signifies a 5% tolerance. 'TL' likely indicates the packaging. Key specifications include resistance value, tolerance, power rating, temperature coefficient of resistance (TCR), and operating temperature range. Thick film chip resistors are widely used due to their cost-effectiveness and reliable performance.