EN
  • EN
  • DE
  • IT

WL-18602350

Part No WL-18602350
Catalog Lamps - Incandescents, Neons
Description LED LAMP T10 BA9S RED 24V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Incandescent
Color Red
Voltage Rating 24VAC/DC
Lens Style Round with Domed Top
Lens Size T-3 1/4
Lead Style Miniature Bayonet
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572801-WL-18602350
Ultra Librarian 3D Model Ultra Librarian WL-18602350 CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND T-2 TELE SLIDE 12V
Need more? Email Us
6MB
Advanced Micro Lites
T2-1/2 Miniature Bayonet
Need more? Email Us
E74
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 14V
Need more? Email Us
Advanced Micro Lites
T-1 BI-PIN
Need more? Email Us
Honeywell
LAMP INCAND RT-1.75 WEDGE 28V
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S GREEN 24V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 WIRE TERM 3V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess