EN
  • EN
  • DE
  • IT

BYV29D-600PJ

Part No BYV29D-600PJ
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 9A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features Diode Standard 600 V 9A Surface Mount DPAK
Manufacturer WeEn Semiconductors
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name BYV29
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1740-BYV29D-600PJDKR, BYV29D-600PJ-ND, 1740-BYV29D-600PJTR, 934072016118, 1740-BYV29D-600PJCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913832-BYV29D-600PJ
Ultra Librarian 3D Model Ultra Librarian BYV29D-600PJ CAD Model

Description

The BYV29D-600PJ is a fast recovery epitaxial diode manufactured by WeEn Semiconductors. It is designed for use in high-frequency and high-voltage applications where a rapid switching speed and low reverse recovery charge are critical. This diode is commonly used in power supplies, motor control circuits, and other power electronic systems.

Applications:

  • Power factor correction (PFC) circuits
  • Snubber circuits
  • Free-wheeling diodes in motor control
  • Output rectification in switched-mode power supplies (SMPS)
  • High-frequency inverters

Features:

  • Fast recovery time for efficient switching.
  • Low reverse recovery charge (Qrr) minimizing switching losses.
  • High voltage capability (600V) enabling use in high-voltage circuits.
  • Low forward voltage drop reducing conduction losses.
  • High surge current capability for robust performance.

Benefits:

  • Increased efficiency in power electronic circuits because of fast recovery and low Qrr.
  • Reduced switching losses and improved thermal performance.
  • Improved reliability in high-voltage applications.
  • Lower conduction losses due to the low forward voltage drop.
  • Enhanced system robustness with high surge current capability.

Additional Details:

The BYV29D-600PJ is typically supplied in a DO-27 package. Key specifications include a repetitive peak reverse voltage of 600V and a forward current rating that depends on the operating conditions. The diode is designed to operate reliably within a broad temperature range. Its fast recovery characteristics make it particularly suitable for applications where minimizing switching losses and improving efficiency are primary design considerations.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess