EN
  • EN
  • DE
  • IT

0517960000

Part No 0517960000
Manufacturer Weidmuller
Catalog Terminal Blocks - Marker Strips
Description CARRIER TAG SCHT 7 20/PK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204247-0517960000
Win Source Part Number Cross
Manufacturer Weidmüller
Series SCHT
Product Status Active
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Marker Strips
Type Marker Holder
Pitch 0.276" (7.00mm)
For Use With/Related Products Dekafix, ESO and WS Series
Color White
Ultra Librarian 3D Model Ultra Librarian 0517960000 CAD Model

Description

Connector Marker Holder For Dekafix, ESO and WS Series

You May Also Be Interested in

Phoenix Contact
Connector Label For G Series
Need more? Email Us
Omron
TB LABEL 4MM MARKING 61-70
Need more? Email Us
Omron
LABEL - SIDE 1SHEET(60PIECES)
Need more? Email Us
Eaton Bussmann
MARKING TAPE FOR NDNV4
Need more? Email Us
Omron
TB LABEL 4MM MARKING 11-20
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 11-20
Need more? Email Us
Omron
TB LABEL 6MM MARKING 41-50
Need more? Email Us
Phoenix Contact
CONN ACC MARKER STRIP UNPRINTED
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess