EN
  • EN
  • DE

1048410000

Part No 1048410000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description TERM BLOCK HDR 3POS VERT 7.62MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksHeaders, Plugs and Sockets
Manufacturer Weidmüller
Series Omnimate SV
Packaging Bulk
Part Status Active
Type Header, Blade Pins, Shrouded (4 Side)
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.300" (7.62mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 41A
Voltage - IEC 1 kV
Current - UL 40.5 A
Voltage - UL 300 V
Color Black
Operating Temperature -50°C ~ 130°C
Contact Mating Finish Tin
Features Latch Holder
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Contact Material Copper Alloy
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Tail Length 0.138" (3.50mm)
Insulation Height 1.114" (28.30mm)
Ultra Librarian 3D Model Ultra Librarian 1048410000 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $10.2805
Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
Adam Technologies, Inc.
RF SMA CONNECTOR
Need more? Email Us
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
GlobTek, Inc.
USB TYPE C PLUG SMT
Need more? Email Us
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us
Same Sky
CONN JACK STEREO 3.5MM SMD R/A
Lowest to $1.4236
Amphenol
4,0MM POWERLOK 2 WAY PLUG STRAIG
Lowest to $21.8181
Adam Technologies, Inc.
COAX ADAPT BNC TO BNC
Lowest to $3.7364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess