EN
  • EN
  • DE

1366260000

Part No 1366260000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 16POS STR 5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmuller
Series Omnimate BL
Package Bulk
Product Status Active
Type Plug, Female Sockets
Number of Positions 16
Positions Per Level 16
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 180°
Mounting Type Free Hanging (In-Line)
Color Gray
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1186157-1366260000
Ultra Librarian 3D Model Ultra Librarian 1366260000 CAD Model

Description

The Omnimate BL series offers a reliable and efficient solution for connecting electronic components.

  • Series: BL
  • Type: Plug and Female Socket
  • Positions per Level: 16
  • Levels: 1
  • Pitch: 0.197" (5.00mm)
  • Plug Wire Entry: 180°
  • Mounting Type: Free Hanging (In-Line)
  • Housing Material: High-Quality Gray
  • Standard Package: 18 pcs
  • Brand: Weidmuller
  • Contact Mating Finish: High-Quality
  • Contact Material: High-Quality
  • Ingress Protection Rating: Yes
  • Material Flammability Rating: Yes
  • ECCN: Yes
  • HTSUS: Yes
  • Product Status: Active

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 5MM
Lowest to $12.8699
Phoenix Contact
TERM BLOCK HDR 4POS VERT 2.5MM / 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098" (2.50mm) Vertical Through Hole
Need more? Email Us
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Lowest to $0.5795
Phoenix Contact
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $0.9078
Phoenix Contact
TERM BLOCK PLUG 8POS STR 5.08MM / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $2.5536
Phoenix Contact
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $1.2240
Phoenix Contact
TERM BLOCK HDR 5POS VERT 3.5MM / 5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) Vertical Through Hole
Lowest to $0.9170
TE Connectivity
RSB3VP081202=.325 C/L RSB ASSE
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.2674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess