EN
  • EN
  • DE
  • IT

1573010000

Part No 1573010000
Manufacturer Weidmuller
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK KEYING STAR ORANGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Accessories
Package Box
Product Status Active
Type Keying Star
For Use With/Related Products Omnimate 5.00 and 5.08mm Terminal Blocks
Color Orange
Win Source Part Number WS1206071-1573010000
Ultra Librarian 3D Model Ultra Librarian 1573010000 CAD Model

Description

Connector Keying Star For Omnimate 5.00 and 5.08mm Terminal Blocks

You May Also Be Interested in

Eaton Bussmann
BC3-03-MFGR
Need more? Email Us
Eaton Bussmann
COVER-MFGR
Need more? Email Us
Eaton Bussmann
CONN TERM BLK SCREW
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us
Phoenix Contact
CONN TERM BLK CABLE HSG GN 10POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess