EN
  • EN
  • DE

ZPE 6/3AN -7907400000

Part No ZPE 6/3AN -7907400000
Manufacturer Weidmuller
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195630-ZPE 6/3AN -7907400000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZPE 6/3AN -7907400000 CAD Model

Description

The ZPE 6/3AN -7907400000 is a feed-through terminal block manufactured by Weidmuller. It is designed for reliable and efficient electrical connections in a variety of industrial applications. This terminal block features a robust construction and is suitable for mounting on DIN rails, making it a versatile solution for control cabinets and other electrical enclosures.

Applications:

  • Control Panels: Used for wiring and connecting various components within control panels.
  • Power Distribution: Distributes electrical power efficiently and safely in industrial environments.
  • Signal Wiring: Connects signal wires for sensors, actuators, and other devices.
  • Automation Systems: Integrates into automation systems for reliable electrical connections.
  • Transportation: Used in transportation systems to manage and distribute power and signals.

Features:

  • Feed-Through Design: Allows wires to pass through the terminal block, creating a continuous circuit.
  • DIN Rail Mounting: Compatible with standard DIN rails for easy installation and secure mounting.
  • Screw Connection: Provides a secure and reliable connection using screws.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Compact Size: Space-saving design allows for high-density wiring in confined spaces.

Benefits:

  • Reliable Connections: Ensures secure and stable electrical connections, reducing the risk of failures.
  • Easy Installation: Simplifies wiring and installation, saving time and labor costs.
  • Increased Safety: Provides a safe and organized wiring solution, minimizing the risk of electrical hazards.
  • Versatile Application: Suitable for a wide range of industrial applications.
  • Long-Term Performance: Durable construction ensures long-lasting performance in demanding environments.

Additional Details:

The ZPE 6/3AN -7907400000 terminal block is typically made from polyamide or similar insulating materials, offering excellent electrical insulation and mechanical strength. It is designed to accommodate a specific range of wire sizes and voltage/current ratings. The screw connection provides a tight and vibration-resistant connection, ensuring reliable performance over time. This terminal block is a crucial component in electrical systems, providing a safe and efficient way to connect and distribute electrical power and signals.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess