MM3Z15V

Part No MM3Z15V
Manufacturer Weitron Technology
Catalog Newest Parts
Description Surface Mount Zener Diodes
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Weitron Technology
Win Source Part Number 1224392-MM3Z15V
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices

Description

The MM3Z15V is a Zener diode from Weitron Technology that is widely used in consumer electronics and portable devices. With a medium popularity and balanced supply and demand status, this diode has a fake threat of 37 percent in the open market. The diode is designed to regulate voltage and is highly reliable. It has an operating temperature range of -65°C to +150°C and is available in a surface mount package. The diode is manufactured by Weitron Technology and has a Win Source Part Number of 1224392-MM3Z15V.

You May Also Be Interested in

Murata Electronics North America
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Murata Electronics North America
Lowest to $15.073
Murata Electronics North America
Lowest to $0.903
Murata Electronics North America
Lowest to $1.740
Murata Electronics North America
Lowest to $0.915
Murata Electronics North America
Lowest to $6.249
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Lowest to $9.028
Murata Electronics North America
Need more? Email Us

Top Sellers

Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.623
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.515
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.875
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.171
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.149
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.122
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.171

Pricing & Ordering

$0.0664
Quantity Unit Price Ext. Price
570+ $0.088 $50.160
1,390+ $0.072 $100.080
2,145+ $0.070 $150.150
2,945+ $0.068 $200.260
3,850+ $0.065 $250.250
5,085+ $0.059 $300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 3,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention