EN
  • EN
  • DE

MMBD4148S

Part No MMBD4148S
Manufacturer Weitron Technology
Description Surface Mount Switching Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Weitron Technology
Win Source Part Number 1224858-MMBD4148S
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBD4148S CAD Model

Description

The MMBD4148S is a high-speed switching diode fabricated in planar technology, and encapsulated in a small Surface-Mount Device (SMD) plastic package. It is designed for fast switching applications where speed and reliability are crucial. This diode offers excellent performance characteristics and is widely used in a variety of electronic circuits.

Applications

  • High-Speed Switching: Used in circuits where rapid switching is required.
  • General Purpose Rectification: Used for rectifying AC signals in low-power applications.
  • Protection Circuits: Used to protect sensitive components from voltage spikes.
  • Signal Demodulation: Used in demodulation circuits to extract signals from modulated carriers.
  • Clipping and Clamping Circuits: Used to limit voltage levels in electronic circuits.

Features

  • High Switching Speed: Offers fast reverse recovery time, enabling rapid switching.
  • Low Forward Voltage: Minimizes voltage drop across the diode in the forward direction.
  • Small Surface Mount Package: Compact design allows for high-density circuit board layouts.
  • High Reliability: Designed for long-term stability and consistent performance.
  • Planar Technology: Fabricated using precise planar technology for uniform characteristics.

Benefits

  • Improved Circuit Performance: Enables faster and more efficient switching in electronic circuits.
  • Reduced Power Consumption: Low forward voltage drop contributes to lower power losses.
  • Space-Saving Design: Small SMD package saves valuable board space.
  • Enhanced System Reliability: High reliability ensures consistent and stable performance over time.
  • Versatile Application: Suitable for a wide range of applications requiring fast switching.

Technical Specifications

Repetitive Peak Reverse Voltage: 100V

Forward Continuous Current: 200mA

Reverse Recovery Time: Typically 4 ns

Forward Voltage: Typically 1V at 10mA

Package Type: SOD-323

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess