The MMBZ5224B is a surface-mount Zener diode manufactured by Weitron Technology. This diode is designed to provide voltage regulation in a variety of electronic circuits. Its compact size and surface-mount package make it suitable for high-density PCB applications where space is at a premium.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Reference Voltage Generation
- Transient Voltage Suppression
Features:
- Surface Mount Package
- Low Profile
- Zener Voltage Tolerance: ±5%
- High Surge Current Capability
- Glass passivated junction
- Lead Free Finish/RoHS Compliant
Benefits:
- Provides stable voltage regulation, protecting sensitive components from voltage fluctuations.
- Compact size allows for use in space-constrained applications.
- High surge current capability ensures reliable operation under transient conditions.
- Easy to solder and integrate into automated assembly processes.
- RoHS compliant, making it suitable for environmentally conscious designs.
Technical Specifications:
- Zener Voltage (Vz): 2.7V (Nominal)
- Power Dissipation: 350mW
- Operating Temperature: -65°C to +150°C
- Package: SOT-23
- Maximum Reverse Leakage Current: 5 μA at 1 V
The MMBZ5224B is widely used in portable devices, consumer electronics, and industrial equipment to ensure stable and reliable operation by regulating voltage levels and protecting circuits from overvoltage conditions. Its robust design and electrical characteristics make it a dependable choice for various voltage regulation needs.