EN
  • EN
  • DE

WT7525-N140

Part No WT7525-N140
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403515-WT7525-N140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT7525-N140 CAD Model

Description

The WT7525-N140 is a power management integrated circuit (PMIC) manufactured by Weltrend. This IC is designed primarily for ATX power supplies, providing essential protection and management features to ensure stable and safe operation. The WT7525-N140 integrates functions like over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and power good (PG) signal generation, which are vital for protecting computer systems from power-related issues.

Applications

  • ATX Power Supplies: Used in desktop PC power supplies for voltage regulation and protection.
  • Industrial Power Units: Can be integrated into industrial power supplies requiring stable voltage output and protection mechanisms.
  • Server Power Systems: Suitable for server power supplies where reliability and protection are paramount.

Features

  • Over-Voltage Protection (OVP): Prevents damage from excessively high voltage levels on the +5V, +12V, and +3.3V rails.
  • Under-Voltage Protection (UVP): Protects the system by shutting down the power supply if the voltage drops below a safe level.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from excessive current draw on the power rails.
  • Power Good (PG) Signal: Generates a signal indicating when the output voltages are within the acceptable range, allowing the system to start safely.
  • Remote On/Off Control: Allows the power supply to be remotely controlled, which is useful in certain applications.

Benefits

  • Improved System Stability: Ensures stable voltage levels are maintained, preventing system crashes and data loss.
  • Hardware Protection: OVP, UVP, and OCP features protect connected hardware components from damage due to voltage or current fluctuations.
  • Increased Power Supply Lifespan: By preventing stress on the power supply components, the overall lifespan of the unit is increased.
  • Simplified Design: Integrates multiple protection features into a single chip, reducing the number of components needed in the power supply design.
  • Compliance with Industry Standards: Helps power supplies meet industry safety and performance standards.

Additional Details

The WT7525-N140 typically operates within a specific voltage and temperature range, as detailed in its datasheet. It requires external components, such as resistors and capacitors, to set the protection thresholds. The datasheet includes application circuits and guidelines for proper implementation. Weltrend provides detailed documentation regarding electrical characteristics, timing diagrams, and application notes, which are necessary for designing a reliable and efficient power supply using this IC. The specific package type and pinout details can be found in the datasheet.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess