EN
  • EN
  • DE

XC6401EE92MRN

Part No XC6401EE92MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408150-XC6401EE92MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE92MRN CAD Model

Description

The XC6401EE92MRN is a highly efficient synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. This converter is ideal for applications demanding both high efficiency and a compact footprint. It employs a PWM/PFM control scheme, automatically switching between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads, ensuring optimal efficiency across a wide range of load conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices.
  • Mobile Phones and Smartphones: Power management for various circuits.
  • Portable Electronics: MP3 players, cameras, and handheld gaming devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless devices.

Features:

  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing design flexibility.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Safeguards the device from damage caused by short circuits.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Small Package: Compact package size enables use in space-constrained applications.

Benefits:

  • High Efficiency: Maximizes battery life in portable and wearable applications.
  • Compact Size: Enables smaller and lighter designs, crucial for portable devices.
  • Stable Output Voltage: Provides a reliable power supply for sensitive electronic components.
  • Protection Features: Ensures safe and reliable operation, preventing damage to the device and the load.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process.

Additional Details:

The XC6401EE92MRN utilizes synchronous rectification, replacing the conventional Schottky diode with a MOSFET switch to minimize conduction losses and improve overall efficiency. It also features internal compensation, eliminating the need for external compensation components and simplifying the design. This variant has a fixed output voltage of 0.9V. The device is housed in a small, space-saving package, making it ideal for miniaturized applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess