Product Description: WT7901 Monolithic Bridge Driver Power MOSFET by Weltrend
The WT7901 is a monolithic bridge driver power MOSFET for its driver stage. It is provided with forward, reverse, and brake functions and is ideal as a driver circuit for a motor that winds or rewinds the film in a camera.
The WT7901 is designed to operate from a single 5V supply voltage. It can drive a motor with a continuous current of up to 2A. The WT7901 also features a low-voltage drive (1.8V minimum), a thermal protection circuit, and a standby mode that turns off the charge pump circuit to conserve power.
The WT7901 is available in an SOP-8 package. It is a popular choice for driving small motors in a variety of applications, such as digital cameras, camcorders, and DVD players.
Features
- Monolithic bridge driver power MOSFET
- Forward, reverse, and brake functions
- Ideal for driving motors that wind or rewind film in cameras
- Operates from a single 5V supply voltage
- Can drive a motor with a continuous current of up to 2A
- Low-voltage drive (1.8V minimum)
- Thermal protection circuit
- Standby mode that turns off the charge pump circuit to conserve power
- Available in an SOP-8 package
Applications
- Digital cameras
- Camcorders
- DVD players
- Other applications where small motors need to be driven
Benefits
- The WT7901 is a complete solution for driving small motors. It includes all of the necessary components, such as the driver MOSFETs, gate drivers, and protection circuits. This makes it easy to design and build circuits that drive small motors.
- The WT7901 is also very efficient. It uses a low-voltage drive to reduce power consumption. Additionally, the standby mode helps to conserve power when the motor is not in use.
- The WT7901 is also very reliable. It features a thermal protection circuit to prevent the motor driver from overheating. Additionally, the WT7901 is available in an SOP-8 package, which is a small and durable package.
Conclusion
The WT7901 is a versatile and reliable monolithic bridge driver power MOSFET. It is ideal for driving small motors in a variety of applications, such as digital cameras, camcorders, and DVD players.
Additional Information
The WT7901 has a wide operating temperature range of -40°C to 85°C. It is also RoHS compliant.
The WT7901 is available from a variety of distributors.