EN
  • EN
  • DE

M74HC138F1

Part No M74HC138F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988995-M74HC138F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC138F1 CAD Model

Description

The M74HC138F1 is a high-speed CMOS 3-to-8 line decoder/demultiplexer fabricated by STMicroelectronics. This integrated circuit is designed to be used in applications that require the decoding or demultiplexing of signals, making it an essential component for a wide range of electronics systems.

The device is capable of accepting three binary weighted inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive outputs (Y0 to Y7). The M74HC138F1 features three enable inputs: two active-low (E1, E2) and one active-high (E3). The outputs will only be active when E1 and E2 are held low and E3 is held high, ensuring that the device is highly flexible and can be used in various logic situations.

With its high noise immunity and low power consumption, the M74HC138F1 operates reliably in a wide range of operating conditions. It is compatible with LSTTL outputs, which allows for easy interfacing with older logic technologies. The device also boasts a wide operating voltage range from 2V to 6V, making it suitable for battery-operated devices and other low-power applications.

One of the key features of the M74HC138F1 is its high-speed performance, with propagation delay times significantly lower than those of the typical 74LS logic family. This makes it ideal for high-speed operations in digital systems. Furthermore, the device's pin configuration and function are the same as those of the 74HC138, ensuring ease of use and compatibility with existing designs.

In terms of packaging, the M74HC138F1 is available in a variety of options, including DIP, SOP, and TSSOP, providing flexibility for different PCB layouts and assembly processes. This, combined with its robustness and proven performance, makes the M74HC138F1 a reliable choice for designers and engineers looking to implement efficient decoding or demultiplexing solutions in their digital electronics projects.

Overall, the M74HC138F1 from STMicroelectronics is a versatile and high-performance solution for a multitude of applications requiring reliable decoding and demultiplexing capabilities.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess