EN
  • EN
  • DE

EDI8L32512C20AI

Part No EDI8L32512C20AI
Manufacturer White Electronic Designs Corporation
Catalog END - OF - LIFE
Description 512Kx32 CMOS High Speed Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer White Electronic Designs Corporation
Win Source Part Number 1170809-EDI8L32512C20AI
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI8L32512C20AI CAD Model

Description

The EDI8L32512C20AI is a high-performance SRAM (Static Random-Access Memory) module manufactured by White Electronic Designs Corporation (WEDC). This memory module is engineered for demanding applications requiring exceptional reliability, a wide operating temperature range, and fast access times. It is commonly employed in military, aerospace, industrial, and medical systems where data integrity and consistent performance are crucial.

Applications

  • Military and Aerospace: Utilized in radar systems, avionics, missile guidance, and communication equipment.
  • Industrial Control: Implemented in programmable logic controllers (PLCs), robotics, and process automation.
  • Medical Devices: Integrated into diagnostic imaging equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Employed in network switches, routers, and base stations.
  • High-Performance Computing: Deployed in embedded systems, data processing units, and signal processing applications.

Features

  • Memory Type: SRAM (Static Random-Access Memory)
  • Density: 16Mb (512K x 32)
  • Access Time: 20ns
  • Operating Temperature: -55°C to +125°C (Extended Temperature Range)
  • Supply Voltage: 3.3V
  • Package: Hermetic Ceramic Package
  • Data Retention: Excellent data retention capabilities
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive

Benefits

  • High-Speed Performance: Fast access time of 20ns enables rapid data retrieval and processing.
  • Exceptional Reliability: Designed for operation in harsh environmental conditions.
  • Data Integrity: SRAM technology ensures data retention as long as power is supplied.
  • Robust Packaging: Hermetic ceramic package provides protection against moisture, radiation, and other contaminants.
  • Long Lifespan: High-quality components and manufacturing processes ensure extended operational life.

Additional Details

The EDI8L32512C20AI is organized as 512K words by 32 bits, providing a total memory capacity of 16Mb. It operates on a 3.3V power supply and is available in various package options to suit different application requirements. The hermetic ceramic package offers excellent resistance to moisture, radiation, and other environmental contaminants, ensuring reliable performance in demanding conditions. This SRAM module is designed to meet stringent military and aerospace standards, making it suitable for use in mission-critical applications.

The module's fast access time, wide operating temperature range, and robust packaging make it an ideal choice for applications requiring high-speed data processing and reliable operation in challenging environments. WEDC's commitment to producing high-quality memory solutions ensures that the EDI8L32512C20AI meets the exacting requirements of critical systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess