EN
  • EN
  • DE
  • IT

ESD5621W-2/TR

Part No ESD5621W-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Uni-directional, Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822880-ESD5621W-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5621W-2/TR CAD Model

Description

The ESD5621W-2/TR is a transient voltage suppression (TVS) diode array manufactured by Willsemi. It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used to safeguard I/O ports, data lines, and other vulnerable circuitry in portable devices, consumer electronics, and industrial equipment.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices
  • USB Interfaces
  • HDMI Interfaces

Features

  • Low clamping voltage
  • Fast response time
  • Small form factor
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Provides robust ESD protection
  • Increases the reliability and lifespan of electronic devices
  • Minimizes signal degradation
  • Suitable for automotive applications
  • Environmentally friendly

The ESD5621W-2/TR is a two-channel TVS diode array, meaning it can protect two separate lines or interfaces. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during an ESD event. The fast response time of the diode ensures that it can quickly clamp the voltage before damage occurs. The small form factor of the device makes it suitable for use in compact electronic devices. The AEC-Q101 qualification indicates that the device meets the stringent requirements of the automotive industry, making it suitable for use in automotive applications. The RoHS compliance ensures that the device meets environmental regulations.

The ESD5621W-2/TR is an essential component for protecting sensitive electronic equipment from ESD damage. By quickly clamping transient voltages, it prevents damage to downstream components and ensures the reliable operation of the device. Its small size and high performance make it an ideal choice for a wide range of applications.

When using the ESD5621W-2/TR, it is important to follow good design practices. The device should be placed as close as possible to the I/O port or data line being protected. The ground connection should be as short and direct as possible to minimize inductance. These precautions will help to ensure that the ESD5621W-2/TR provides the best possible protection.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0644 $50.2320
1,895+ $0.0528 $100.0560
2,930+ $0.0512 $150.0160
4,045+ $0.0495 $200.2275
5,220+ $0.0479 $250.0380
6,995+ $0.0429 $300.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess