EN
  • EN
  • DE

WNM2030-3/TR

Part No WNM2030-3/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402858-WNM2030-3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WNM2030-3/TR CAD Model

Description

The Willsemi WNM2030-3/TR is a N-Channel enhancement mode MOSFET designed for switching and amplification applications. Featuring low on-resistance and a fast switching speed, this MOSFET is suitable for use in DC-DC converters, load switching, and power management circuits.

Applications:

  • Power Supplies: Used in switching regulators, power inverters, and battery chargers.
  • Motor Control: Implements PWM control for DC motors and small actuators.
  • Lighting Control: Drives LEDs in lighting systems and display backlights.
  • Battery Management Systems (BMS): Protects batteries from overcharge and over-discharge conditions.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.

Features:

  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • High Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Logic Level Compatible: Can be driven directly by microcontroller outputs.
  • Small Footprint: Compact package for space-constrained applications.
  • Robust Design: Reliable performance under a variety of operating conditions.

Benefits:

  • Increased Efficiency: Reduces power consumption and extends battery life.
  • Reduced Heat Generation: Minimizes thermal stress on components.
  • Simplified Design: Easy to integrate with standard control circuits.
  • Smaller Product Size: Enables miniaturization of electronic devices.
  • Improved Reliability: Ensures long-term performance and durability.

Additional Details:

The WNM2030-3/TR is designed to operate at low gate voltages, making it compatible with logic-level circuits and microcontrollers. The datasheet provides comprehensive information about its electrical characteristics, including drain-source voltage, gate-source voltage, and continuous drain current. The 'TR' suffix indicates that the MOSFET is supplied in tape and reel packaging for automated assembly. Its compact size and efficient performance make it a suitable choice for a wide range of applications in consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,430+ $0.0206 $50.0580
5,185+ $0.0193 $100.0705
8,065+ $0.0186 $150.0090
11,565+ $0.0173 $200.0745
14,975+ $0.0167 $250.0825
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,260 pieces
MOQ: 2430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess