EN
  • EN
  • DE

WPM1481-6/TR

Part No WPM1481-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Description Single P-Channel, -12V, -5.5A, Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403012-WPM1481-6/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name WPM1481- 6
Ultra Librarian 3D Model Ultra Librarian WPM1481-6/TR CAD Model

Description

The WPM1481-6/TR is a P-Channel enhancement mode MOSFET manufactured by Willsemi. It's designed for a wide range of power management applications, focusing on efficient load switching and power distribution in portable devices and other electronic systems.

Applications:

  • Load switching in portable devices (smartphones, tablets, laptops)
  • Power management circuits
  • Battery protection
  • DC-DC converters
  • Power distribution systems

Features:

  • P-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Small surface mount package
  • Fast switching speed
  • Integrated ESD protection

Benefits:

  • Minimizes power loss and maximizes efficiency
  • Reduces component size and board space
  • Simplifies circuit design
  • Improves system reliability and ruggedness
  • Extends battery life in portable applications

The WPM1481-6/TR excels in applications demanding low power dissipation and high efficiency. The device's low on-resistance significantly reduces voltage drop and power loss during switching operations, leading to improved overall system efficiency. Its small surface mount package allows for compact and space-saving designs, making it ideal for portable devices where board space is limited. The fast switching speed of the MOSFET contributes to enhanced performance in DC-DC converters and other switching circuits. The integrated ESD protection safeguards the device against electrostatic discharge, enhancing its reliability and preventing damage. Being a P-Channel MOSFET, the WPM1481-6/TR simplifies high-side switching applications. It finds common use in power management circuits of battery-powered devices, where minimizing power consumption is paramount for maximizing battery life. The MOSFET comes in tape and reel packaging (TR) which is convenient for automated assembly processes.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1929 $50.1540
635+ $0.1583 $100.5205
980+ $0.1533 $150.2340
1,350+ $0.1484 $200.3400
1,745+ $0.1434 $250.2330
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,078 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess