The WPM3407-3/TR is a P-channel enhancement mode MOSFET manufactured by Willsemi. It is designed for load switching and power management applications, offering a balance of performance and efficiency in a compact package. Its key features include low on-resistance and fast switching speed.
Applications:
- Load Switch
- Power Management Circuits
- Battery Protection
- DC-DC Converters
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
- Logic Level Drive: Allows direct control from low-voltage microcontrollers.
- Small Surface Mount Package: Suitable for compact designs.
- RoHS Compliant: Environmentally friendly.
Benefits:
- High Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency in power management applications.
- Compact Solution: Small package size allows for integration into space-constrained devices.
- Simplified Design: Logic level drive simplifies the design and reduces the component count.
- Reliable Performance: Designed for stable and consistent operation.
Additional Details:
The WPM3407-3/TR operates with a gate-source voltage (VGS) and drain-source voltage (VDS) within specified limits. It's commonly used in portable devices, battery-powered systems, and other applications where efficient power management is crucial. Consult the Willsemi datasheet for specific electrical characteristics, thermal resistance, and safe operating area information.