EN
  • EN
  • DE

WS3206D-8/TR

Part No WS3206D-8/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403123-WS3206D-8/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS3206D-8/TR CAD Model

Description

The Willsemi WS3206D-8/TR is a surge protection device designed to safeguard sensitive electronic components from transient voltage surges. This device is commonly used in a variety of applications where overvoltage protection is critical to ensure the reliability and longevity of electronic circuits.

Applications

  • Power Supplies: Protects power supply circuits from voltage spikes and surges.
  • Data Lines: Guards data transmission lines against electrostatic discharge (ESD) and other transient events.
  • Industrial Control Systems: Shields sensitive control circuitry in industrial environments from voltage fluctuations.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and other consumer devices to protect against power surges.
  • LED Lighting: Protects LED drivers and lighting systems from voltage transients that can damage the LEDs.

Features

  • Surge Protection: Provides robust surge protection against voltage transients.
  • Low Clamping Voltage: Offers a low clamping voltage to effectively limit the voltage across protected components.
  • Fast Response Time: Reacts quickly to transient events, ensuring timely protection.
  • Low Capacitance: Exhibits low capacitance to minimize signal distortion in high-speed data lines.
  • Compact Package: Available in a small package for easy integration into space-constrained designs.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Reliability: Improves the reliability of electronic circuits by protecting them from voltage surges.
  • Reduced Downtime: Minimizes downtime due to component failures caused by transient events.
  • Extended Lifespan: Extends the lifespan of electronic equipment by preventing damage from overvoltage conditions.
  • Cost Savings: Reduces the cost of repairs and replacements by safeguarding sensitive components.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with voltage surges.
  • Simplified Design: Simplifies the design of surge protection circuits with an integrated solution.

Additional Details

The WS3206D-8/TR is typically constructed using silicon avalanche diode (SAD) technology. The specific clamping voltage, surge current capability, and capacitance values can be found in the Willsemi WS3206D-8/TR datasheet. It is commonly available in surface-mount packages such as SOT-23 or similar. Proper layout and grounding techniques are essential for optimal surge protection performance. It is crucial to refer to the manufacturer's datasheet for detailed application notes and recommended usage guidelines. This device is designed to meet international standards for surge protection and ESD immunity.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,927 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess