EN
  • EN
  • DE

WSB5820W-2/TR

Part No WSB5820W-2/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403148-WSB5820W-2/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSB5820W-2/TR CAD Model

Description

The WSB5820W-2/TR is a Transient Voltage Suppressor (TVS) diode manufactured by Willsemi. It is designed to protect sensitive electronic circuits from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers a fast response time and low clamping voltage, making it suitable for a wide variety of applications where robust protection is required.

Applications:

  • USB Interfaces: Protection of USB ports in computers, peripherals, and mobile devices against ESD strikes.
  • HDMI Interfaces: Safeguarding HDMI ports in TVs, monitors, and other display devices from transient voltage events.
  • Ethernet Interfaces: Protecting Ethernet ports in network devices such as routers, switches, and network interface cards.
  • Power Lines: Providing protection for power lines in various electronic devices against voltage surges.
  • Automotive Electronics: Protecting sensitive electronic components in automotive systems from transient voltages.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast Response Time: Enables rapid response to transient voltage events, preventing damage to sensitive circuitry.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • High Surge Capability: Provides the ability to withstand high surge currents without performance degradation.
  • RoHS Compliant: Meets environmental regulations by being free from hazardous substances.

Benefits:

  • Enhanced Protection: Protects sensitive electronic components from damage caused by voltage surges and ESD.
  • Improved Reliability: Increases the reliability and lifespan of electronic devices by preventing damage from transient voltage events.
  • Reduced Downtime: Minimizes downtime due to component failures caused by ESD and voltage surges.
  • Cost Savings: Lowers repair and replacement costs by preventing damage to electronic components.
  • Compliance: Facilitates meeting regulatory requirements for ESD and surge immunity.

Additional Details:

The WSB5820W-2/TR typically comes in a small surface-mount package, such as SOD-323 or similar. Important parameters include breakdown voltage, clamping voltage, peak pulse current, and capacitance. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring optimal protection performance. This TVS diode is designed for unidirectional protection and is suitable for safeguarding a wide range of electronic devices against transient voltage events.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess