EN
  • EN
  • DE

DCP4L054007ID4MSSD

Part No DCP4L054007ID4MSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 40UF 20% 800VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 40 µF
Tolerance ±20%
Voltage Rating - DC 800V
ESR (Equivalent Series Resistance) 3.3 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 1.634" L x 1.220" W (41.50mm x 31.00mm)
Height - Seated (Max) 1.811" (46.00mm)
Win Source Part Number WS1306646-DCP4L054007ID4MSSD
Ultra Librarian 3D Model Ultra Librarian DCP4L054007ID4MSSD CAD Model

Description

40 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess