EN
  • EN
  • DE

W25Q16BSSVIG

Part No W25Q16BSSVIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409621-W25Q16BSSVIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16BSSVIG CAD Model

Description

The Winbond W25Q16BSSVIG is a 16M-bit Serial Flash memory with advanced security features and high-performance capabilities. This memory device is designed for a wide range of applications that require non-volatile storage solutions.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing network configurations and operating system images.
  • Consumer Electronics: Employed in products such as TVs, set-top boxes, and digital cameras to store firmware and user settings.
  • Industrial Control Systems: Found in industrial automation equipment for storing program code, calibration data, and system logs.
  • Internet of Things (IoT) Devices: Suitable for storing sensor data, device configurations, and over-the-air (OTA) update images in IoT devices.

Features:

  • 16M-bit (2M-byte) Memory: Provides ample storage capacity for code and data.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer rates.
  • High-Speed Clock: Operates at high clock speeds, enabling fast read and write operations.
  • Wide Operating Voltage Range: Functions over a wide voltage range, making it compatible with various systems.
  • Low Power Consumption: Consumes minimal power in active and standby modes, extending battery life in portable applications.
  • Security Features: Includes block protection and password protection to safeguard sensitive data.
  • Small Package Size: Available in compact package sizes, such as SOIC and WSON, for space-constrained designs.
  • High Reliability: Offers high reliability with endurance of 100,000 program/erase cycles and data retention of 20 years.

Benefits:

  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Protection: Security features prevent unauthorized access to sensitive data.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Ensures reliable data storage with long endurance and data retention.
  • Compact Size: Small package size saves board space and enables use in compact devices.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory storage.

Additional Details:

The W25Q16BSSVIG supports standard SPI, Dual SPI, and Quad SPI operation, allowing for versatile data transfer options. It includes features like Software Write Protection, Hardware Write Protection, and individual block locking for enhanced security. This device also supports Serial Flash Discoverable Parameters (SFDP) for simplified configuration and identification. The uniform block erase size is 4KB. It has a page program size of 256 bytes.

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess