EN
  • EN
  • DE

W25Q16DVSIQ

Part No W25Q16DVSIQ
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1522+
Reference case SOP-8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 743145-W25Q16DVSIQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16DVSIQ CAD Model

Description

The W25Q16DVSIQ is a 16 Mbit Serial Flash memory device manufactured by Winbond Electronics. It features a small sector erase, high-speed Quad SPI interface, and low power consumption, making it ideal for a wide range of embedded systems. Commonly used to store code, data, and configuration information, it provides a reliable and efficient non-volatile storage solution.

Applications:

  • Embedded Systems: Storing boot code, application code, and data in microcontrollers and embedded processors.
  • Consumer Electronics: Storing firmware and user data in devices like set-top boxes, gaming consoles, and digital cameras.
  • IoT Devices: Providing non-volatile storage for sensor data and configuration information in Internet of Things devices.
  • Industrial Equipment: Storing program code and configuration parameters in industrial control systems.
  • Networking Devices: Storing boot code and configuration data in routers, switches, and other network equipment.

Features:

  • 16 Mbit Density: Provides ample storage capacity for embedded applications.
  • Quad SPI Interface: Offers high-speed data transfer rates for fast read and write operations.
  • Small Sector Erase: Allows for efficient memory management and data updates.
  • Low Power Consumption: Minimizes power requirements for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Supports a variety of power supply voltages for flexible system integration.

Benefits:

  • Fast Performance: Enables quick boot-up times and efficient execution of embedded applications.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Space-Saving Design: Compact package allows for easy integration into space-constrained applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile storage solution.

Additional Details:

The W25Q16DVSIQ operates over a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. It supports standard, Dual/Quad SPI operation, allowing for versatile communication with host microcontrollers. The device also features advanced security features such as software protection and password protection. Refer to the Winbond datasheet for detailed specifications, timing diagrams, and application notes to ensure proper operation and maximize performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess