EN
  • EN
  • DE

W25Q32FVFIG

Part No W25Q32FVFIG
Manufacturer Winbond Electronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1428+
Reference case SOP16
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 712867-W25Q32FVFIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32FVFIG CAD Model

Description

The W25Q32FVFIG is a 32-Mbit Serial Flash memory device from Winbond Electronics. It features advanced security features, low power consumption and a small package size, making it ideal for various embedded systems and portable devices. This memory is organized as 4,096 pages of 256 bytes each or 8,192 half-pages of 256 bytes each. It can be erased by sub-sector, block, or the entire chip.

Applications

  • Embedded Systems: Stores code and data in microcontrollers and microprocessors.
  • Consumer Electronics: Used in devices such as set-top boxes, TVs, and gaming consoles.
  • Networking Equipment: Stores firmware and configuration data in routers, switches, and modems.
  • IoT Devices: Provides non-volatile storage in various IoT sensors and actuators.
  • Wearable Electronics: Ideal for smartwatches, fitness trackers, and other portable devices due to its low power consumption and small size.

Features

  • 32-Mbit Density: Offers 32 megabits (4MB) of storage capacity.
  • Serial Interface: Utilizes a standard SPI (Serial Peripheral Interface) for communication.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for higher data transfer rates.
  • Low Power Consumption: Operates at a low voltage and current, making it energy-efficient.
  • Small Package: Available in a compact 8-pin SOIC or WSON package.
  • Page Program: Allows programming of up to 256 bytes at a time.
  • Sector/Block Erase: Provides flexible erase options for selective data clearing.
  • Software and Hardware Write Protection: Includes mechanisms to prevent accidental data corruption.
  • Operating Temperature Range: Typically operates from -40°C to +85°C.
  • Endurance: Supports a high number of program/erase cycles (typically 100,000 cycles).
  • Data Retention: Data can be stored for a long period (typically 20 years).

Benefits

  • Cost-Effective Storage: Provides a low-cost solution for non-volatile memory.
  • Fast Data Transfer: Dual/Quad SPI modes enable high-speed data access.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Space Savings: Small package size allows for compact designs.
  • Reliable Performance: High endurance and data retention ensure data integrity.
  • Flexibility: Various erase options provide flexibility in data management.

Additional Details

The W25Q32FVFIG operates at a voltage range of 2.7V to 3.6V. It supports SPI modes 0 and 3. The typical clock frequency is around 80 MHz in standard SPI mode and can go up to 104 MHz in Dual/Quad SPI mode. This flash memory also features a unique ID and electronic signature that can be used for device identification. It is compliant with RoHS and REACH environmental standards. Always consult the datasheet for complete specifications and application notes.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess