EN
  • EN
  • DE
  • IT

W25Q64FVIP

Part No W25Q64FVIP
Manufacturer Winbond Electronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1202+
Reference case BGA
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 716990-W25Q64FVIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q64FVIP CAD Model

Description

The W25Q64FVIP is a 64Mb Serial Flash Memory device manufactured by Winbond Electronics. It features advanced security features and high performance, making it suitable for a broad range of embedded applications requiring non-volatile storage.

Applications

  • Networking equipment
  • Set-top boxes
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • BIOS storage

Features

  • 64Mb (8MB) storage capacity
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI
  • Clock frequency: Up to 104MHz
  • Supply voltage: 2.7V to 3.6V
  • Page program: 256 bytes per page
  • Sector erase: 4KB sectors
  • Block erase: 32KB and 64KB blocks
  • Write protect: Hardware write protection
  • Security features: Unique ID, OTP area
  • Temperature range: -40°C to +85°C

Benefits

  • High storage capacity for storing firmware, data, and code
  • Fast read speeds for quick data access
  • Flexible erase options (sector, block) for efficient memory management
  • Hardware write protection to prevent accidental data corruption
  • Enhanced security features for data protection
  • Low power consumption, extending battery life in portable applications
  • Compact package sizes for space-constrained designs

Additional Details

The W25Q64FVIP Serial Flash Memory is designed for systems that require reliable, non-volatile storage with a small footprint. The SPI interface allows for simple connectivity with microcontrollers and processors. The device supports standard SPI, as well as Dual and Quad SPI modes, enabling higher data transfer rates. The sector and block erase options provide flexibility in memory management, allowing developers to erase only the necessary portions of the memory. Hardware write protection and security features such as unique ID and OTP area enhance data security, preventing unauthorized access and modifications. Commonly used for storing boot code, configuration data, and application code.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess