EN
  • EN
  • DE

W25X16

Part No W25X16
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 16M-BIT, 32M-BIT, AND 64M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280042-W25X16
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X16 CAD Model

Description

The Winbond W25X16 is a 16M-bit Serial Flash memory, offering a compact storage solution with high performance and reliability. It features a serial interface for reduced pin count and simplified system layout. This memory device is designed for a wide range of applications, offering flexibility and efficient storage capabilities.

Applications

  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing firmware, boot code, and user data.
  • Networking Equipment: Employed in routers, switches, and modems for storing configuration data and network protocols.
  • Industrial Control Systems: Integrated into industrial controllers and data loggers for reliable storage of operational parameters and sensor data.
  • Embedded Systems: Utilized in various embedded systems for storing application code and system configuration.
  • Wireless Communication Devices: Found in wireless modules and devices for storing firmware updates and device settings.

Features

  • 16M-bit Density: Provides ample storage capacity for various application needs.
  • Serial Interface: Uses SPI interface, minimizing pin count and simplifying PCB design.
  • Standard SPI: Supports standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Dual/Quad SPI: Offers increased data throughput with Dual and Quad SPI modes.
  • Low Power Consumption: Designed for power-efficient operation, suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a broad voltage range, enhancing compatibility with different systems.
  • Sector/Block Erase: Supports flexible sector and block erase capabilities for efficient memory management.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • High Reliability: Ensures data integrity and longevity with robust error correction mechanisms.

Benefits

  • Compact Size: Enables integration into small form-factor devices.
  • High Performance: Delivers fast read and write speeds, improving system responsiveness.
  • Simplified Design: Reduces PCB complexity with serial interface.
  • Cost-Effective: Provides a competitive storage solution for various applications.
  • Easy Integration: Compatible with standard SPI controllers for straightforward implementation.
  • Enhanced Reliability: Guarantees data integrity, crucial for mission-critical applications.
  • Reduced Power Consumption: Extends battery life in portable devices.

Additional Details

The W25X16 operates with a single power supply and features a small sector erase capability, making it suitable for code storage and data logging applications. Its advanced security features protect against unauthorized access and ensure data integrity. The device supports standard, Dual, and Quad SPI operation, providing flexibility in data transfer rates. It is available in various package options to meet diverse application requirements.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess