EN
  • EN
  • DE

W25X20CLSNIGT

Part No W25X20CLSNIGT
Manufacturer Winbond Electronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1741+
Reference case SOP-8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 712871-W25X20CLSNIGT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W25X20CLSNIGT CAD Model

Description

The W25X20CLSNIGT is a 2M-bit Serial Flash memory device manufactured by Winbond Electronics. This memory is organized as 256K x 8 bits and accessed through a Serial Peripheral Interface (SPI), allowing for low pin-count, small package and lower system cost. It's commonly used for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications:

  • Firmware Storage: Storing boot code and application firmware in embedded systems.
  • Configuration Data Storage: Storing system configuration parameters and user settings.
  • Data Logging: Storing sensor data and other logged information.
  • Code Shadowing: Copying code from flash memory to RAM for faster execution.
  • Networking Equipment: Storing configuration settings for routers, switches, and other network devices.

Features:

  • 2M-bit Serial Flash Memory: Provides 2 megabits of non-volatile storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface for communication.
  • Single Power Supply: Operates from a single power supply voltage (typically 2.7V to 3.6V).
  • Small Package: Available in a compact surface-mount package (e.g., SOIC-8, WSON).
  • Page Program: Allows for writing up to 256 bytes in a single operation.
  • Sector Erase: Supports sector-level erase operations for efficient data management.
  • Write Protection: Protects memory contents from accidental modification.

Benefits:

  • Low Pin Count: SPI interface requires only a few pins, simplifying board layout and reducing system cost.
  • Compact Size: Small package saves board space in densely populated circuits.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Reliable Performance: Provides stable and consistent performance over a wide temperature range.

Key specifications include operating voltage range, read/write speeds, erase/program cycles, and operating temperature range. Designers should consult the datasheet for detailed electrical characteristics, timing diagrams, and application recommendations. Proper power supply decoupling and noise reduction techniques are crucial for ensuring reliable operation.

The W25X20CLSNIGT is a popular choice for storing firmware and configuration data in a wide range of embedded systems. Its SPI interface and small package make it easy to integrate into various designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,010 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess