EN
  • EN
  • DE

W25X32AVZPIG

Part No W25X32AVZPIG
Manufacturer Winbond Electronics
Catalog Flash
Description 32M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409696-W25X32AVZPIG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X32AVZPIG CAD Model

Description

The W25X32AVZPIG is a 32Mb Serial Flash memory device from Winbond Electronics. This high-capacity memory chip provides a versatile and reliable storage solution for various applications. It features a standard Serial Peripheral Interface (SPI), ensuring easy integration with microcontrollers and other host devices. The W25X32AVZPIG is ideal for applications that require non-volatile storage of firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems: Used to store firmware, boot loaders, and configuration settings.
  • Networking Equipment: Employed in routers, modems, and switches for storing network configurations and operating system images.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and gaming consoles for storing boot code and user preferences.
  • Industrial Control Systems: Used for storing program code, calibration data, and machine parameters in industrial automation equipment.
  • Medical Devices: Incorporated into portable medical devices for storing patient data, calibration data, and operational parameters.

Features:

  • 32Mb (4M x 8) Memory Capacity: Provides substantial storage space for various data requirements.
  • Standard SPI Interface: Ensures easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates efficiently within a wide voltage range.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3.
  • Page Program (256 Bytes): Allows efficient data writing.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Provides flexible options for data management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental or unauthorized data modification.
  • Data Retention: Ensures reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface enables straightforward connection to microcontrollers, reducing design complexity.
  • Large Storage Capacity: Offers ample space for storing extensive data, reducing the need for external memory solutions.
  • Reliable Performance: Ensures data integrity and dependable operation in various environments.
  • Low Power Consumption: Extends battery life in portable devices, making it ideal for mobile and IoT applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization and reduce fragmentation.
  • Enhanced Data Security: Write protection features prevent accidental or malicious data corruption.

Additional Details:

The W25X32AVZPIG utilizes advanced flash memory technology to deliver high performance and durability. It supports a wide range of operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. The part number ending 'IG' suggest it's an industrial grade version, with potentially wider temperature tolerances. With its fast programming and erase times, the W25X32AVZPIG allows for efficient data storage and retrieval. It is designed to meet the demands of modern electronic devices requiring reliable non-volatile memory. The device’s robust design ensures consistent performance even in demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess