EN
  • EN
  • DE
  • IT

W25X40BLNS01

Part No W25X40BLNS01
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 735770-W25X40BLNS01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X40BLNS01 CAD Model

Description

The W25X40BLNS01 is a 4 Mbit Serial Flash memory device manufactured by Winbond Electronics. It is designed for a wide range of applications requiring non-volatile memory storage, including embedded systems, consumer electronics, and industrial control devices. The device features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other host devices.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and boot code in embedded systems.
  • Consumer Electronics: Storing user data, settings, and application code in devices such as TVs, set-top boxes, and audio players.
  • Industrial Control: Storing program code and data in industrial control systems and automation equipment.
  • BIOS Storage: Storing the BIOS firmware in computer systems.
  • Data Logging: Recording data in data logging applications.

Features:

  • 4 Mbit (512 Kbyte) Capacity: Provides a storage capacity of 4 megabits.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy communication with microcontrollers.
  • Standard, Dual, and Quad SPI: Supports standard, dual, and quad SPI modes for increased data throughput.
  • High Performance: Offers fast read, write, and erase operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • High Data Throughput: Supports dual and quad SPI modes for faster data transfer rates.
  • Reliable Data Storage: Provides reliable non-volatile memory storage.
  • Long-Term Data Retention: Ensures that data is retained for an extended period.
  • Compact Size: Available in small package options for space-constrained applications.

Additional Details:

The W25X40BLNS01 operates over a wide voltage range and supports various security features, such as password protection and block protection, to protect stored data from unauthorized access. It is available in various package options, including SOIC, TSSOP, and WSON, to meet different application requirements. Specific technical specifications such as operating voltage range, data transfer rates, and operating temperature range can be found in the device's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.4073 $94.2219
6+ $25.7711 $154.6266
8+ $24.9651 $199.7208
11+ $24.1605 $265.7655
14+ $23.3547 $326.9658
19+ $20.9382 $397.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess