EN
  • EN
  • DE

W27C020-70

Part No W27C020-70
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409738-W27C020-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27C020-70 CAD Model

Description

The W27C020-70 is a 2M-bit (256K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Winbond. It is designed for applications that require non-volatile storage of data and programs, offering reliable performance and ease of integration. The -70 designation indicates an access time of 70ns.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems such as industrial controllers, consumer electronics, and communication devices.
  • Firmware Storage: Employed to store the operating system or boot code in various electronic devices, allowing them to start up correctly.
  • Microcontroller Programs: Used for storing microcontroller programs in applications such as motor control, sensor reading, and device control.
  • Programmable Logic Controllers (PLCs): Utilized in PLCs for storing control logic and configuration data.
  • Instrumentation and Measurement Equipment: Found in test and measurement equipment for storing calibration data and device settings.

Features:

  • 2M-bit (256K x 8) Capacity: Provides substantial storage for data and program code.
  • Fast Access Time: Offers a fast access time of 70ns, enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system integration and design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, ensuring easy integration with other digital components.
  • Programmable and Erasable: Can be programmed electrically and erased using UV light, allowing for reuse.
  • Static Operation: Requires no clocks or refreshing for operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Enables rapid data retrieval, improving system performance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: TTL-compatible inputs and outputs simplify interfacing with existing digital systems.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and design changes.
  • Reliable Operation: Designed for reliable performance in a variety of operating conditions.

Additional Details:

The W27C020-70 is a high-performance EPROM designed for applications requiring non-volatile storage of data and programs. The device is compatible with TTL logic levels, facilitating easy integration into a wide range of digital systems. Its reprogrammable nature allows for firmware updates and design modifications, making it a versatile memory solution. With its robust feature set and versatile applications, the W27C020-70 is a suitable choice for embedded systems, firmware storage, and microcontroller program storage, particularly in applications requiring larger storage capacities than its 1M-bit counterparts.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess