EN
  • EN
  • DE

W27E01-90

Part No W27E01-90
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0526+
Reference case DIP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 750651-W27E01-90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27E01-90 CAD Model

Description

The Winbond W27E01-90 is a high-speed CMOS Electrically Erasable and Programmable Read-Only Memory (EEPROM) with a capacity of 1 Mbit (128K x 8). It's designed for applications requiring non-volatile storage of data, configuration settings, or program code that needs to be updated or reprogrammed in-system.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial equipment for storing operating parameters and calibration data.
  • Telecommunications Equipment: Stores configuration data in routers, switches, and other networking devices.
  • Consumer Electronics: Integrated into set-top boxes, DVD players, and other consumer devices for storing user preferences and system settings.
  • Medical Devices: Used in medical equipment for storing calibration data and configuration parameters.

Features

  • 1 Mbit Capacity: Provides ample storage space for code and data in many embedded applications.
  • Fast Access Time: Offers a quick access time of 90ns, ensuring rapid data retrieval.
  • In-System Programmable: Can be programmed and erased directly within the system, simplifying updates and modifications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • High Endurance: Capable of withstanding a large number of erase/write cycles, ensuring long-term reliability.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.

Benefits

  • Flexibility: In-system programmability allows for easy updates and modifications without removing the device from the system.
  • Reliability: High endurance ensures data integrity over extended periods, even with frequent updates.
  • Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs.
  • Speed: Fast access time ensures rapid data retrieval, improving system performance.
  • Cost-Effectiveness: Provides a cost-effective solution for non-volatile data storage in a wide range of applications.

Additional Details

The W27E01-90 operates on a single 5V power supply and is available in various package options, including DIP (Dual In-Line Package) and SOP (Small Outline Package). It supports standard JEDEC pinout configurations for easy integration into existing systems. The device is designed to meet stringent quality and reliability standards, ensuring consistent performance in demanding environments. With its combination of high speed, low power consumption, and in-system programmability, the Winbond W27E01-90 is a versatile and reliable solution for non-volatile data storage.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess