EN
  • EN
  • DE

NCP392ARFCCT1G

Part No NCP392ARFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Adjustable Front End Overvoltage Protection Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications Overvoltage Protection
Operating Supply Voltage 2.8 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-UFBGA, WLCSP
Manufacturer Package 12-WLCSP (1.3x2)
Win Source Part Number 1230261-NCP392ARFCCT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP392A
Introduction Date October 02, 2014
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP392ARFCCT1G CAD Model

Description

ON Semiconductor NCP392ARFCCT1G Battery Protection IC

The ON Semiconductor NCP392ARFCCT1G is a versatile and reliable battery protection integrated circuit (IC) designed to safeguard single-cell lithium-ion and lithium-polymer batteries. This high-performance IC is an essential component in portable electronic devices, where battery safety and longevity are paramount. The NCP392ARFCCT1G ensures that the battery operates within its safe operating area, thereby enhancing the overall life and efficiency of the battery.

This battery protection IC incorporates a range of features that make it an ideal choice for a wide array of applications, including smartphones, tablets, digital cameras, and other portable gadgets. The NCP392ARFCCT1G provides overvoltage, undervoltage, and overcurrent protection, which are critical for preventing damage to the battery and the device caused by abnormal operating conditions.

The overvoltage protection feature of the NCP392ARFCCT1G safeguards the battery from excessive charging voltages that could lead to overheating or even thermal runaway. Similarly, the undervoltage protection ensures that the battery does not discharge below a certain threshold, which could otherwise result in reduced battery capacity or a shortened lifespan. The overcurrent protection function prevents high current draw situations, which can occur during short circuits or when the device demands more power than the battery can safely supply.

One of the key advantages of the NCP392ARFCCT1G is its low quiescent current, which minimizes power consumption when the device is in standby mode, thus extending battery life. Furthermore, this IC is designed with a compact form factor, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of the PCB area, giving designers greater flexibility in their circuit layouts.

The NCP392ARFCCT1G comes in a lead-free, halogen-free, and RoHS-compliant package, aligning with global environmental standards and regulations. ON Semiconductor's commitment to sustainability is evident in this product, making it a conscientious choice for manufacturers looking to create eco-friendly devices.

In summary, the ON Semiconductor NCP392ARFCCT1G is a high-quality battery protection IC that offers robust protection features, low power consumption, and a compact design, making it an excellent choice for safeguarding single-cell lithium-based batteries in a variety of portable electronic applications.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8039 $60.2925
180+ $0.6597 $118.7460
275+ $0.6391 $175.7525
375+ $0.6184 $231.9000
485+ $0.5978 $289.9330
650+ $0.5359 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess