EN
  • EN
  • DE
  • IT

W29C020T-90

Part No W29C020T-90
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 256K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280084-W29C020T-90
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29C020T-90 CAD Model

Description

The W29C020T-90 is a 2M-bit CMOS flash memory device organized as 256K x 8 bits. Manufactured by Winbond Electronics, it features fast access times and low power consumption. This flash memory is commonly used for storing program code and data in embedded systems.

Applications:

  • Embedded Systems: Storing firmware, boot code, and application data in embedded systems.
  • Industrial Control: Holding configuration settings and control programs in industrial equipment.
  • Telecommunications: Storing network configuration and boot code in telecommunication devices.
  • Consumer Electronics: Storing program code and data in consumer electronic devices like set-top boxes.
  • Medical Devices: Storing calibration data and program code in medical equipment.

Features:

  • 2M-bit (256K x 8) Organization: Provides 2M-bit of storage capacity organized as 256K bytes.
  • Fast Access Time: Features a fast access time of 90ns, enabling rapid data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Supports sector erase, allowing for partial memory updates.
  • Automatic Write Timing: Simplifies write operations with automatic timing control.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • CMOS Technology: Built using CMOS technology for low power and high performance.

Benefits:

  • Efficient Data Storage: Provides sufficient storage capacity for embedded applications.
  • Improved System Performance: Fast access times contribute to overall system speed and efficiency.
  • Simplified Design: Single 5V operation simplifies power supply design.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.
  • Extended Battery Life: Low power design extends battery life in portable applications.

Additional Details:

The W29C020T-90 is typically available in a DIP or PLCC package. It's designed to withstand a large number of erase/write cycles. Key electrical characteristics include read current, write current, and standby current. It’s essential to adhere to the specified write voltage and timing parameters to ensure proper operation. The memory also features a protection mechanism to prevent accidental data modification. The operating temperature range typically spans from -40°C to +85°C. Decoupling capacitors should be placed close to the device to minimize noise and ensure stable operation. Programming algorithms and device drivers are typically available from Winbond to facilitate development. The flash memory is non-volatile, meaning it retains data even when power is removed. The package is designed for surface mount assembly and wave soldering techniques. Careful layout is important to avoid signal reflections and ensure reliable data transfer.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess