EN
  • EN
  • DE

W29F102Q-50

Part No W29F102Q-50
Manufacturer Winbond Electronics
Catalog Flash
Description 64K  16 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409803-W29F102Q-50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29F102Q-50 CAD Model

Description

The W29F102Q-50 is a 1 Mbit Flash memory IC manufactured by Winbond Electronics. This memory device offers fast access times and low power consumption, making it suitable for a variety of embedded applications. It is organized as 128K x 8, providing a convenient memory structure for storing code or data.

Applications

  • Embedded systems: Code storage for microcontrollers and microprocessors.
  • Industrial control systems: Storing configuration data and firmware updates.
  • Consumer electronics: Firmware storage in devices such as set-top boxes and digital cameras.
  • Networking equipment: Boot code and configuration storage in routers and switches.
  • IoT devices: Storing application code and data in low-power, connected devices.

Features

  • 1 Mbit (128K x 8) memory organization: Provides a suitable memory capacity for many embedded applications.
  • Fast access time: 50ns access time ensures quick data retrieval.
  • Single 5V power supply: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Offers flexible memory management by allowing specific sectors to be erased and reprogrammed.
  • Automatic Erase and Program Operation: Simplifies programming and reduces the need for complex control algorithms.
  • Low power consumption: Extends battery life in portable devices.
  • CMOS process for low power consumption and high reliability

Benefits

  • Improved system performance: Fast access times enable rapid execution of code and data retrieval.
  • Reduced system cost: Single power supply requirement simplifies design and lowers BOM cost.
  • Extended battery life: Low power consumption is ideal for portable applications.
  • Simplified programming: Automatic erase and program operations reduce development time.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Flexibility in memory management The sector erase architecture enables targeted updates and efficient memory usage.

Additional Details

The W29F102Q-50 operates over a standard industrial temperature range. It is available in various package options, including DIP and PLCC, for easy integration into different system designs. The device is designed for high endurance and data retention, making it suitable for critical data storage applications. Please refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and packaging information.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Intel
Lowest to $8.1612
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess