EN
  • EN
  • DE

W48C20-01AG

Part No W48C20-01AG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401280-W48C20-01AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W48C20-01AG CAD Model

Description

The W48C20-01AG is a 2Mbit CMOS Flash Memory device manufactured by Winbond Electronics. It's designed for applications requiring non-volatile storage with fast access times and low power consumption. This flash memory chip is suitable for a variety of embedded systems, data logging, and code storage applications. The W48C20-01AG provides reliable data retention and is commonly used in devices where data integrity is paramount.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded applications.
  • Data Logging: Employed in devices that require non-volatile storage of sensor data or system logs.
  • Code Storage: Suitable for storing executable code in microcontrollers and other processing units.
  • Consumer Electronics: Utilized in devices such as digital cameras, MP3 players, and other portable devices for storing user data.

Features

  • 2Mbit Density: Provides ample storage capacity for various data and code storage needs.
  • CMOS Technology: Ensures low power consumption, making it suitable for battery-powered devices.
  • Fast Access Time: Offers quick data retrieval and programming, improving system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Reliability: Designed for long-term data retention and endurance.
  • Sector Erase Capability: Allows for efficient memory management and selective data updates.

Benefits

  • Increased System Efficiency: Fast access times enhance the speed of data processing and code execution.
  • Extended Battery Life: Low power consumption leads to longer operational times in portable devices.
  • Data Integrity: Non-volatile storage ensures data is preserved even in the event of power loss.
  • Simplified System Design: Easy integration into various embedded systems and electronic devices.
  • Efficient Memory Management: Sector erase capability enables flexible and efficient data updates.

Additional Details

The W48C20-01AG typically operates on a 3V power supply. It is available in various package types, including SOIC and TSSOP. The device supports sector erase functionality, allowing for individual sectors of the memory to be erased and reprogrammed without affecting other sectors. This enhances the flexibility and efficiency of data management. The W48C20-01AG is a reliable and efficient flash memory solution for applications requiring non-volatile storage and low power consumption.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess