EN
  • EN
  • DE

W49L102Q-70

Part No W49L102Q-70
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104420-W49L102Q-70
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W49L102Q-70 CAD Model

Description

The W49L102Q-70 is a 1 Mbit (128K x 8) CMOS Flash Memory manufactured by Winbond Electronics. It is designed for storing firmware, code, and data in embedded systems and other applications where non-volatile memory is required. The device features fast access times and low power consumption, making it suitable for a wide range of electronic devices.

Applications

  • Embedded Systems: Stores firmware and configuration data for microcontrollers and microprocessors.
  • Industrial Control: Provides non-volatile memory for programmable logic controllers (PLCs) and industrial automation equipment.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing boot code and settings.
  • Communication Devices: Stores firmware and configuration data in modems, routers, and other communication equipment.
  • Medical Equipment: Used in medical devices for storing calibration data and operating parameters.

Features

  • 1 Mbit Density: Provides 1 Mbit of non-volatile storage capacity.
  • Fast Access Time: Offers a 70ns access time for quick data retrieval.
  • Single Power Supply: Operates from a single 5V power supply.
  • Sector Erase: Supports sector erase operations for flexible memory management.
  • Write Protection: Includes write protection features to prevent accidental data modification.

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Fast Performance: Quick access times improve system performance.
  • Easy Integration: Single power supply and standard interface simplify integration into existing systems.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory utilization.
  • Data Security: Write protection features prevent unauthorized data modification.

Additional Details

The W49L102Q-70 Flash Memory typically uses a parallel interface for communication with the host system. It supports JEDEC standard pinouts, ensuring compatibility with other flash memory devices. The device is fabricated using advanced CMOS technology, offering high reliability and low power consumption. Detailed technical specifications, including voltage ranges, operating temperatures, and programming characteristics, can be found in the Winbond Electronics datasheet.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess