EN
  • EN
  • DE

W631GG6KB15I

Part No W631GG6KB15I
Manufacturer Winbond Electronics
Catalog SDRAM
Description Double Data Rate architecture: two data transfers per clock cycle | IC DRAM 1G PARALLEL 96WBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 1Gb (64M x 16)
Memory Interface Parallel
Clock Frequency 667MHz
Access Time 20ns
Supply Voltage (V) 1.425V ~ 1.575V
Temperature Range - Operating -40°C ~ 95°C
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-WBGA (9x13)
Manufacturer Pack Quantity 190
MSL Level 3 (168 Hours)
Win Source Part Number 1280129-W631GG6KB15I
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W631GG6KB15I CAD Model

Description

The Winbond W631GG6KB15I is a high-speed synchronous graphics random access memory (SGRAM) chip. It's designed for demanding graphics applications where fast data transfer rates are crucial.

Applications

  • Graphics cards: As the primary memory for storing textures, framebuffers, and other graphics data.
  • Gaming consoles: In consoles to handle high-resolution graphics and complex visual effects.
  • High-performance computing: For accelerating graphics-intensive tasks in scientific simulations and data visualization.
  • Embedded graphics systems: Used in industrial displays and other embedded systems requiring advanced graphics capabilities.
  • Video processing: For real-time video editing and transcoding applications.

Features

  • High Bandwidth: Supports high data transfer rates for fast graphics processing.
  • Synchronous Operation: Synchronous design ensures reliable data transfer.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the effective bandwidth.
  • Burst Mode: Supports burst mode operation for efficient data transfer.
  • Internal Pipelining: Includes internal pipelining to improve performance.
  • Low Power Consumption: Designed for low power operation to minimize heat generation.
  • Lead-Free Package: Available in a lead-free package for environmental compliance.

Benefits

  • Improved Graphics Performance: High bandwidth enables smoother and more detailed graphics rendering.
  • Faster Data Transfer: Synchronous operation and DDR technology ensure rapid data transfer.
  • Efficient Memory Access: Burst mode operation optimizes memory access patterns.
  • Reduced Power Consumption: Low power design extends battery life in portable applications.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details

The W631GG6KB15I typically comes in a FBGA package. The operating frequency, voltage requirements, and timing parameters are specified in the Winbond datasheet. Refer to the datasheet for detailed information on the memory organization, command set, and electrical characteristics.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess