EN
  • EN
  • DE

W634GU6MB-12

Part No W634GU6MB-12
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940978-W634GU6MB-12
Series *
Ultra Librarian 3D Model Ultra Librarian W634GU6MB-12 CAD Model

Description

The W634GU6MB-12 is a high-speed, high-bandwidth Double Data Rate (DDR3) SDRAM component manufactured by Winbond Electronics. It's designed for applications demanding substantial memory performance, such as graphics cards, high-performance computing, and embedded systems with intensive data processing requirements. This memory chip provides a balance of speed, capacity, and power efficiency, making it suitable for a broad range of applications.

Applications:

  • Graphics Cards
  • High-Performance Computing (HPC)
  • Embedded Systems
  • Networking Devices
  • Gaming Consoles

Features:

  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates compared to previous generations.
  • High Bandwidth: Offers significant bandwidth for demanding applications.
  • Low Power Consumption: Designed to operate efficiently, reducing power consumption and heat generation.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Lead-Free Design: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing faster memory access.
  • Reduced Power Consumption: Contributes to lower system power consumption, increasing battery life in portable devices.
  • Increased System Reliability: High-quality components and manufacturing processes ensure reliable operation.
  • Greater Memory Capacity: Enables larger and more complex applications to run smoothly.
  • Enhanced Graphics Processing: Improves graphics rendering and performance in gaming and multimedia applications.

Technical Specifications:

While precise specifications require referencing the official Winbond datasheet for the W634GU6MB-12, typical DDR3 specifications include:

  • Memory Type: DDR3 SDRAM
  • Density: Typically, this part will be a 4Gb DDR3 SDRAM.
  • Data Rate: Up to 1600 MT/s (Mega Transfers per second), implied by the -12 speed grade.
  • Voltage: 1.5V (typical DDR3 operating voltage)
  • Interface: Standard DDR3 interface
  • Operating Temperature: Commercial temperature range

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9667 $62.7669
16+ $7.3574 $117.7184
25+ $7.1275 $178.1875
34+ $6.8976 $234.5184
44+ $6.6676 $293.3744
58+ $5.9778 $346.7124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess