EN
  • EN
  • DE

W83194BR-K8

Part No W83194BR-K8
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401606-W83194BR-K8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-K8 CAD Model

Description

The Winbond W83194BR-K8 is a Super I/O chip integral to the functionality of many PC systems. Acting as a bridge, it manages the communication between the system's core components and a variety of low-bandwidth peripheral devices, including legacy interfaces.

Applications

  • Desktop Computer Motherboards
  • Embedded Systems
  • Industrial Automation Systems

Features

  • Floppy Disk Controller (FDC): Provides support for floppy disk drives.
  • Serial Ports (UARTs): Enables serial communication with various devices.
  • Parallel Port (LPT): Facilitates connection to parallel printers and other peripherals.
  • Keyboard and Mouse Controller: Manages input from PS/2 keyboards and mice.
  • Hardware Monitoring: Monitors system parameters such as voltages, temperatures, and fan speeds.
  • Infrared Port (IrDA): Offers support for infrared communication.

Benefits

  • Supports Legacy Devices: Enables the use of older peripherals on modern systems.
  • Provides System Health Information: Offers crucial data for system maintenance and troubleshooting.
  • Consolidates I/O Functions: Reduces the need for separate controller chips.
  • Simplifies Motherboard Design: Lowers manufacturing costs and reduces complexity.
  • Enhances System Stability: Provides monitoring and control features for reliable operation.

Additional Details

The W83194BR-K8 typically interfaces with the system chipset via the LPC (Low Pin Count) bus. It includes a range of configurable registers accessible through the bus, allowing for control and monitoring of various functions. Power management capabilities are also included to minimize energy consumption. Specific technical specifications can vary depending on the motherboard implementation and application.

Finding detailed datasheets for older Super I/O chips like this one can be challenging. However, the core functionalities and capabilities are generally consistent with established industry standards for Super I/O controllers.

You May Also Be Interested in

Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess