EN
  • EN
  • DE

W91530N

Part No W91530N
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 13-MEMORY TONE/PULSE DIALER WITH SAVE, KEYTONE, LOCK,AND HANDFREE FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401901-W91530N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91530N CAD Model

Description

The Winbond W91530N is a voiceband codec designed for telecommunications and voice processing. It features high-quality A/D and D/A conversion for encoding and decoding voice signals. It's an enhanced version of the W91530, often featuring improvements in power consumption or performance.

Applications:

  • Telephony: Cordless and corded phones, VoIP adapters.
  • Answering Machines: Digital answering systems.
  • Voice Recorders: Digital voice recorders.
  • Intercom Systems: Communication systems in buildings and security applications.
  • Gaming Headsets: For clear voice communication during online gaming.

Features:

  • A/D and D/A Conversion: High-resolution audio signal conversion.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Programmable Gain Amplifier (PGA): Adjustable input signal level.
  • Mu-Law and A-Law Companding: Voice compression algorithms.
  • On-Chip Filters: Noise reduction and signal quality improvement.
  • Serial Interface: Easy integration with microcontrollers and DSPs.

Benefits:

  • Clear Voice Communication: Accurate voice transmission.
  • Extended Battery Life: Suitable for portable devices.
  • Easy Integration: Simplified design and reduced component count.
  • Cost-Effective: Comprehensive features at a competitive price.
  • Reliable Performance: Stable operation in various environments.

Additional Details:

The W91530N usually operates from a single 5V supply and is available in various packages. Supports Mu-Law and A-Law companding, standard algorithms for reducing voice signal dynamic range. Integrated filters minimize noise. The serial interface offers flexible control. A programmable gain amplifier (PGA) adjusts the input signal. It is a reliable choice for voiceband codec needs and a popular choice for communication devices needing voice functionality. The 'N' suffix often indicates an updated or improved version of the original W91530, possibly with lower power consumption or enhanced noise reduction capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess