EN
  • EN
  • DE

LT1763CDE-1.5#PBF

Part No LT1763CDE-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.5A 12DFN / LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 780630-LT1763CDE-1.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1763
Introduction Date October 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1763CDE-1.5#PBF CAD Model

Description

The LT1763 series from Linear Technology presents the LT1763CDE-1.5#PBF, a high-performance, low dropout linear regulator that delivers a fixed output of 1.5V. Designed for applications requiring optimal power supply performance, this regulator boasts extremely low noise operation without the need for any additional noise reduction components.

Key Features

  • Output Voltage: 1.5V fixed
  • Output Current: Up to 500mA
  • Dropout Voltage: 300mV typical at full load
  • Noise: Ultralow noise output for sensitive RF and audio applications, with only 20µVRMS (10Hz to 100kHz)
  • Stability: Stable with 10µF output capacitor
  • Quiescent Current: Low quiescent current of 30µA in operation and 10µA in shutdown
  • Protection: Features include internal protection against overcurrent and overtemperature
  • Package: 12-Lead Plastic DFN (4mm × 3mm)

Applications

The LT1763CDE-1.5#PBF is ideal for use in precision data acquisition systems, portable and battery-powered equipment, and high-efficiency linear power supplies. It is also well-suited for supplying power to sensitive RF and audio circuits where low noise is a critical parameter.

Performance Advantages

The LT1763CDE-1.5#PBF's exceptional performance is characterized by its low dropout voltage and ultra-low noise output, making it an excellent choice for high-end applications. Its ability to maintain a stable output with minimal input-to-output differential ensures efficient operation, even at low battery voltages.

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability. The LT1763CDE-1.5#PBF is produced with the highest standards, ensuring consistent performance and durability in the most demanding conditions. This product is RoHS compliant and includes overcurrent and overtemperature protection, contributing to its long operational life.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2347 $51.3981
55+ $1.8336 $100.8480
85+ $1.7763 $150.9855
117+ $1.7190 $201.1230
151+ $1.6617 $250.9167
202+ $1.4898 $300.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess