EN
  • EN
  • DE

W971GG6JB-25A

Part No W971GG6JB-25A
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR2-800 64Mx16 (1Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446845-W971GG6JB-25A
Manufacturer Winbond Electronics
Ultra Librarian 3D Model Ultra Librarian W971GG6JB-25A CAD Model

Description

The W971GG6JB-25A is a DDR2 DRAM developed by Winbond, known for its high-performance and reliability in memory solutions. It operates at a high speed with DDR2-800 rating, translating to 800 MT/s data rate, and functions with a clock frequency of 400 MHz. With a configuration of 64Mx16, it offers a total capacity of 1 Gigabit (1Gb), making it highly suitable for demanding computing environments. The memory module is designed with the need for high-speed data processing and storage in mind, catering to both consumer electronics and industrial applications. It supports features such as programmable CAS latency and burst length, which allow for customized performance optimization based on the specific needs of the application. Operating at a standard 1.8V, the W971GG6JB-25A ensures compatibility with a wide range of DDR2-supporting devices while maintaining energy efficiency.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT POD 78TWBGA
Lowest to $9.8181
Winbond Electronics
IC DRAM 64MBIT HYPERBUS 24TFBGA
Lowest to $3.4090
Micron Technology Inc.
DDR5-6400 2Gx16 (32Gb)
Lowest to $679.1045
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA
Lowest to $16.1279
ISSI, Integrated Silicon Solution Inc
IS43TR16128D-125KBL-TR ISSI DRAM 2G, 1.5V, DDR3, 128Mx16, 1600MT/s @ 11-11-11, 96 ball BGA (9mm x13mm) RoHS, T&R datasheet, inventory, & pricing.
Lowest to $25.5113
Micron Technology Inc.
DRAM DDR3 8Gbit 16 96/144TFBGA 2 IT
Lowest to $33.2632
Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
Hynix Semiconductor
BGA-200(10x15) Memory (ICs) RoHS
Lowest to $89.0226
Winbond Electronics
IC DRAM 1GBIT SSTL 18 84TFBGA
Lowest to $18.2633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess