EN
  • EN
  • DE

W9751G6JB-3

Part No W9751G6JB-3
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410468-W9751G6JB-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9751G6JB-3 CAD Model

Description

The W9751G6JB-3 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. It's designed for applications requiring substantial memory bandwidth and efficient data access. This SDRAM chip is a key component in various electronic devices, contributing to overall system performance and responsiveness. The '-3' likely denotes a specific speed grade or timing characteristic.

Applications

  • Graphics cards: Used as frame buffer memory to store and process visual data.
  • Gaming consoles: Provides the necessary memory for rendering complex game environments and textures.
  • Networking equipment: Supports high-speed data transfer and storage in routers and switches.
  • Industrial control systems: Offers reliable memory for real-time data acquisition and processing.
  • Digital video recorders (DVRs): Used for storing video data at various resolutions and frame rates.

Features

  • 512Mb Density: Provides a substantial amount of memory capacity for demanding applications.
  • DDR2 Interface: Supports high-speed data transfer rates, improving system performance.
  • Clock Rate: Operates at high clock frequencies, enabling fast data access. Specific clock rate may differ from the standard W9751G6JB due to the '-3' designation.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Low Power Consumption: Designed for efficient power usage, contributing to longer battery life in portable devices.
  • Lead-Free Package: Complies with environmental regulations, ensuring eco-friendly manufacturing.
  • Multiple Refresh Options: Offers different refresh modes to optimize power consumption and performance.

Benefits

  • Increased System Performance: The high-speed DDR2 interface enables faster data transfer rates, improving overall system performance.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for rendering complex graphics and textures in gaming and video applications.
  • Improved Responsiveness: Fast data access times contribute to a more responsive user experience in various applications.
  • Reduced Power Consumption: The low-power design helps to extend battery life in portable devices and reduce energy costs in stationary systems.
  • Reliable Data Storage: Provides a stable and reliable memory solution for critical data storage applications.

The W9751G6JB-3 is typically available in a FBGA package. Its operating voltage is usually 1.8V. It is designed to operate within industrial temperature ranges ensuring that it is suitable for a wide array of environments. This SDRAM is a cost-effective and high-performance solution for applications requiring a balance of speed, capacity, and power efficiency. The -3 likely designates a specific timing specification compared to the standard W9751G6JB.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8607 $117.2241
97+ $1.8030 $174.8910
133+ $1.7441 $231.9653
172+ $1.6863 $290.0436
230+ $1.5119 $347.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess