EN
  • EN
  • DE

W9812G2IH-6C

Part No W9812G2IH-6C
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410486-W9812G2IH-6C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2IH-6C CAD Model

Description

The W9812G2IH-6C is a synchronous dynamic random-access memory (SDRAM) produced by Winbond Electronics. This SDRAM chip is designed for use in applications requiring high-speed data access and storage. It provides a balance between speed, capacity, and power consumption, making it suitable for a variety of electronic devices.

Applications:

  • Graphics Cards: Used as video memory for storing textures and frame buffer data.
  • Gaming Consoles: Provides working memory for executing games and storing game-related data.
  • Networking Equipment: Employed in routers and switches for packet buffering and routing table storage.
  • Embedded Systems: Integrated into systems requiring high-speed memory access, such as industrial control systems and medical devices.
  • Printers: Used as buffer memory for temporary storage of print jobs.

Features:

  • Capacity: 128Mbit (4M x 4 x 8 banks)
  • Organization: Configured as 4M words x 4 banks x 4 I/O
  • Interface: Synchronous operation, ensuring precise data transfers synchronized with a clock signal.
  • Data Rate: High data transfer rates, suitable for demanding applications.
  • Power Consumption: Optimized for low power consumption, improving battery life in portable devices.
  • Operating Voltage: Typically operates at 3.3V.
  • Clock Frequency: Maximum clock frequency of 166 MHz.
  • Package: TSOP II package.
  • Refresh Modes: Auto Refresh and Self Refresh capabilities for reduced power consumption.

Benefits:

  • High Performance: Provides fast data access, enhancing overall system performance.
  • Low Power Consumption: Minimizes power usage, ideal for battery-powered devices.
  • Reliable: Designed for stable and dependable operation in various environments.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Easy Integration: Simplifies system design and integration with its industry-standard interface and package.

Technical Specifications:

The W9812G2IH-6C operates on a 3.3V power supply and is packaged in a TSOP II (Thin Small Outline Package II) form factor, facilitating easy mounting on printed circuit boards (PCBs). It supports both auto-refresh and self-refresh modes, which help to reduce power consumption during idle periods. The memory array is organized as 4M words x 4 banks x 4 I/O. This SDRAM is designed to meet the performance demands of modern electronic applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess