EN
  • EN
  • DE

W9864G6EH-7

Part No W9864G6EH-7
Manufacturer Winbond Electronics
Catalog SD
Description SD 4Mx16-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945740-W9864G6EH-7
Series *
Ultra Librarian 3D Model Ultra Librarian W9864G6EH-7 CAD Model

Description

The W9864G6EH-7 is a 64M x 4 bits x 4 Banks SDRAM (Synchronous DRAM) from Winbond Electronics. It is designed for high-performance memory applications requiring large storage capacity and fast data access. This component features a synchronous interface, allowing for synchronized data transfer with the system clock.

Applications

  • Graphics cards
  • Digital TVs
  • DVD players
  • Gaming consoles
  • Networking equipment

Features

  • PC133 SDRAM
  • 3.3V Power Supply
  • Clock Frequency: Up to 133MHz
  • Four internal banks
  • Programmable Burst Length: 1, 2, 4, 8, Full Page
  • Programmable CAS Latency: 2, 3
  • Auto Precharge and All Bank Precharge
  • 8192 Refresh Cycles / 64ms
  • LVTTL Compatible Inputs and Outputs
  • Available in TSOP II Package

Benefits

  • High Bandwidth: Provides fast data transfer rates with a clock frequency of up to 133MHz.
  • Large Capacity: Offers a 256Mb memory capacity for demanding applications.
  • Flexible Operation: Programmable burst length and CAS latency allow for optimized memory access.
  • Power Efficiency: Operates at 3.3V, reducing power consumption.
  • Easy Integration: LVTTL compatible inputs and outputs simplify integration with other system components.

Additional Details

The W9864G6EH-7 is packaged in a standard TSOP II format for ease of mounting on printed circuit boards. The chip is designed to be highly reliable, using standard refresh rates and low voltage operations to reduce heat generation and ensure long-term stability. The synchronous operation ensures data integrity and minimizes timing issues in high-speed digital systems. It's a suitable memory solution for various consumer and industrial electronics where a reliable and moderately high-performance SDRAM is required.

You May Also Be Interested in

Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess