EN
  • EN
  • DE

MT48LC8M16LFF4-8IT

Part No MT48LC8M16LFF4-8IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944824-MT48LC8M16LFF4-8IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16LFF4-8IT CAD Model

Description

The MT48LC8M16LFF4-8IT is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It is organized as 8Meg x 16, making it suitable for applications that require moderate memory capacity and a 16-bit data interface. The '-IT' denotes industrial temperature range.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Networking devices
  • Printers
  • Consumer electronics

Features

  • 128Mb (8Meg x 16) memory configuration
  • SDRAM architecture
  • Clock rate: Up to 125 MHz (8ns cycle time), based on the '-8' designation.
  • Single data rate operation
  • Four internal banks for concurrent operation
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Programmable CAS latency: 2 or 3
  • Auto precharge option for simplified memory management
  • Self-refresh mode for low power consumption
  • Operating temperature range: -40°C to +85°C (Industrial)
  • Lead-free construction, RoHS compliant

Benefits

  • Moderate memory capacity: Provides sufficient memory for various embedded and consumer applications.
  • Easy integration: Standard SDRAM interface simplifies connection to memory controllers.
  • Low power consumption: Self-refresh mode minimizes power usage in standby.
  • Reliable performance: Designed for consistent operation in demanding environments.
  • Industrial temperature range: Suitable for applications operating in harsh environments.

Additional Details

The MT48LC8M16LFF4-8IT operates at a voltage of 3.3V. It is typically packaged in a TSOP (Thin Small Outline Package) or similar, which facilitates efficient board assembly. The industrial temperature range makes it suitable for deployment in harsh environmental conditions. This SDRAM offers a balance of capacity, performance, and reliability for a range of applications.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess