EN
  • EN
  • DE

WPCE786HAODG

Part No WPCE786HAODG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402989-WPCE786HAODG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPCE786HAODG CAD Model

Description

The Winbond WPCE786HAODG is an embedded controller designed for use in a variety of applications, primarily focusing on notebook and embedded systems. It's a highly integrated chip that manages a wide range of functions within a system, contributing to overall system efficiency and stability.

Applications:

  • Notebook Computers: As a primary embedded controller for managing system functions.
  • Embedded Systems: For industrial control, automation, and other embedded applications requiring comprehensive system management.
  • Motherboards: Providing I/O and system control functionalities.

Features:

  • Embedded Controller: Integrates multiple system management functions into a single chip.
  • I/O Control: Manages various input/output interfaces.
  • Power Management: Optimizes power consumption and enhances battery life in portable devices.
  • Fan Control: Regulates fan speed based on system temperature to maintain optimal cooling.
  • Keyboard and Mouse Interface: Provides connectivity for keyboard and mouse devices.
  • GPIO Pins: Offers general-purpose input/output pins for flexible system configuration.

Benefits:

  • System Integration: Simplifies system design by integrating multiple functions into a single chip.
  • Power Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Thermal Management: Enhances system reliability by effectively managing system temperature.
  • Flexibility: Provides configurable I/O and GPIO options for diverse application requirements.
  • Reduced BOM Cost: By integrating several functions, it helps to reduce the overall bill of materials cost.

Additional Details:

Specific technical specifications for the WPCE786HAODG, such as operating voltage, temperature range, and package type, can be found in the official Winbond datasheet. This embedded controller is typically connected to the system's LPC bus and communicates with the host processor to manage various system functions. Its integration of power management, I/O control, and thermal management features makes it a crucial component in modern notebook computers and embedded systems. It plays a vital role in ensuring system stability, efficiency, and optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess