EN
  • EN
  • DE

LM7812K

Part No LM7812K
Manufacturer Wing Shing Computer Components
Description Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wing Shing Computer Components
Win Source Part Number 1200732-LM7812K
Manufacturer Homepage www.wingshing.com/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7812K CAD Model

Description

The LM7812K is a three-terminal positive voltage regulator from Texas Instruments (originally National Semiconductor). This regulator is designed for a wide range of applications and is known for its robustness and ease of use. It provides a fixed output voltage of 12V, making it suitable for circuits requiring a stable 12V power supply.

Applications:

  • Linear Voltage Regulation: Providing a stable 12V supply for various electronic circuits.
  • Power Supplies: Used in regulated power supplies for electronic devices.
  • Battery Charging Circuits: Can be incorporated into battery charging systems to maintain a constant voltage.
  • Instrumentation: Powering sensors and measurement equipment that require a stable 12V source.
  • DIY Electronics Projects: Commonly used in hobbyist projects requiring a dependable 12V power source.

Features:

  • Fixed Output Voltage: Provides a stable 12V output.
  • Output Current: Capable of delivering up to 1A output current.
  • Thermal Overload Protection: Protects the regulator from overheating due to excessive power dissipation.
  • Short-Circuit Protection: Limits the output current in the event of a short circuit, preventing damage.
  • Safe-Area Compensation: Ensures stable operation under varying load and temperature conditions.
  • Internal Current Limiting: Prevents the regulator from exceeding its maximum current rating.

Benefits:

  • Stable Voltage Supply: Ensures consistent and reliable power for connected circuits.
  • Protection Features: Built-in protection mechanisms prevent damage from overheating and short circuits.
  • Ease of Use: Simple three-terminal configuration simplifies circuit design and implementation.
  • Cost-Effective: A readily available and affordable voltage regulation solution.
  • Wide Range of Applications: Suitable for various electronic projects and power supply needs.

Additional Details:

The LM7812K typically requires input and output capacitors for stable operation. A typical application circuit involves connecting a capacitor (e.g., 0.33uF) at the input and another capacitor (e.g., 0.1uF) at the output. The device is commonly packaged in a TO-3 package, which allows for efficient heat dissipation. Ensure adequate heat sinking when operating at higher current levels. The input voltage should be greater than the output voltage by at least 2V for proper regulation (e.g., Vin > 14V).

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess